Status: | Unknown |
---|---|
Series: | MEC1 Series |
RoHS: | Unknown |
Product Range | MEC1 Series |
---|---|
No. of Contacts | 116Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 1mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Card Edge |
Contact Termination | Solder |
Lead Spacing | 1mm |
Termination Method | Solder |
Connector card edge 1mm 60+60way | RS |
Card Edge Conn, Dual Side, 120Pos, Smd | Newark Electronics |
Conn Card Edge SKT 120 POS 1mm Solder ST SMD Tube | Avnet America |
Standard Card Edge Connectors 1.00 mm Mini Edge Card Socket, Vertical | Sager |
CARD EDGE CONN, DUAL SIDE, 120POS, SMD | Farnell |
Where can I find additional details, specifications and documents for a MEC1-160-02-L-D-A?
Additional datasheets, footprints and schematics for MEC1-160-02-L-D-A are listed on our Part Details page. You can also find images and similar parts to MEC1-160-02-L-D-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC1-160-02-L-D-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC1-160-02-L-D-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEC1-160-02-L-D-A fall under?
The MEC1-160-02-L-D-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MEC1-160-02-L-D-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC1-160-02-L-D-A you can contact the distributor directly for product support, shipping queries etc.
Is the MEC1-160-02-L-D-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEC1-160-02-L-D-A have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Sager and Toby Electronics have stock available or on a lead time for MEC1-160-02-L-D-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC1-160-02-L-D-A often in real-time on the comparison pages.
What if I can't find stock of MEC1-160-02-L-D-A?
You can fill out our help required form which you can use to request a quote for MEC1-160-02-L-D-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.