Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 116Contacts |
---|---|
Pitch Spacing | 1mm |
Gender | Receptacle |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Board-To-Board Connector, Card Edge, Mec1 Series, Solder, Receptacle, 116, 1 Mm |Samtec MEC1-160-02-F-D-EM2 | Newark Electronics |
Conn Card Edge SKT 120 POS 1mm Solder ST Edge Mount | Avnet America |
Standard Card Edge Connectors 1.00 mm Mini Edge Card Socket, Vertical | Sager |
Where can I find additional details, specifications and documents for a MEC1-160-02-F-D-EM2.?
Additional datasheets, footprints and schematics for MEC1-160-02-F-D-EM2. are listed on our Part Details page. You can also find images and similar parts to MEC1-160-02-F-D-EM2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEC1-160-02-F-D-EM2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEC1-160-02-F-D-EM2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEC1-160-02-F-D-EM2. fall under?
The MEC1-160-02-F-D-EM2. is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to MEC1-160-02-F-D-EM2. when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEC1-160-02-F-D-EM2. you can contact the distributor directly for product support, shipping queries etc.
Is the MEC1-160-02-F-D-EM2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MEC1-160-02-F-D-EM2. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for MEC1-160-02-F-D-EM2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEC1-160-02-F-D-EM2. often in real-time on the comparison pages.
What if I can't find stock of MEC1-160-02-F-D-EM2.?
You can fill out our help required form which you can use to request a quote for MEC1-160-02-F-D-EM2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.