Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | FT813 |
Kit Application Type | Display |
Application Sub Type | TFT LCD |
Kit Contents | Display Module FT813 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
DEV MODULE, 800X480 TFT LCD DISPLAY | Farnell |
Where can I find additional details, specifications and documents for a ME813A-WH50C?
Additional datasheets, footprints and schematics for ME813A-WH50C are listed on our Part Details page. You can also find images and similar parts to ME813A-WH50C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME813A-WH50C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME813A-WH50C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME813A-WH50C fall under?
The ME813A-WH50C is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ME813A-WH50C when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME813A-WH50C you can contact the distributor directly for product support, shipping queries etc.
Is the ME813A-WH50C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME813A-WH50C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ME813A-WH50C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME813A-WH50C often in real-time on the comparison pages.
What if I can't find stock of ME813A-WH50C?
You can fill out our help required form which you can use to request a quote for ME813A-WH50C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.