| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | Maxim Integrated Products |
|---|---|
| Silicon Core Number | FT812 |
| Kit Application Type | Display |
| Application Sub Type | TFT LCD |
| Kit Contents | Display Module FT812 |
| Product Range | - |
| SVHC | No SVHC (20-Jun-2016) |
| FT812 EVE Graphics Development Module | RS |
| Dev Module, 800X480 Tft Lcd Display | Newark Electronics |
| Display: TFT | TME |
Where can I find additional details, specifications and documents for a ME812A-WH50R?
Additional datasheets, footprints and schematics for ME812A-WH50R are listed on our Part Details page. You can also find images and similar parts to ME812A-WH50R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME812A-WH50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME812A-WH50R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME812A-WH50R fall under?
The ME812A-WH50R is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ME812A-WH50R when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME812A-WH50R you can contact the distributor directly for product support, shipping queries etc.
Is the ME812A-WH50R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME812A-WH50R have stock available?
Authorised distributors including RS, Newark Electronics and TME have stock available or on a lead time for ME812A-WH50R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME812A-WH50R often in real-time on the comparison pages.
What if I can't find stock of ME812A-WH50R?
You can fill out our help required form which you can use to request a quote for ME812A-WH50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.