Status: | Unknown |
---|---|
Series: | Utility+ Series |
RoHS: | Unknown |
Drive Type | - |
---|---|
Drive Size | - |
Drive Interface | mSATA |
Hard Drive Capacity | 32GB |
Sequential Read Speed | 455MB/s |
Sequential Write Speed | 180MB/s |
Random Read up to (IOPS) | - |
Random Write up to (IOPS) | - |
Product Range | Utility+ Series |
SVHC | No SVHC (27-Jun-2018) |
SOLID STATE DRIVE, MLC, 32GB, MSATA | Farnell |
Solid State Drive, Mlc, 32Gb, Msata | Newark Electronics |
Where can I find additional details, specifications and documents for a ME32APT5U-3N000-2?
Additional datasheets, footprints and schematics for ME32APT5U-3N000-2 are listed on our Part Details page. You can also find images and similar parts to ME32APT5U-3N000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME32APT5U-3N000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME32APT5U-3N000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME32APT5U-3N000-2 fall under?
The ME32APT5U-3N000-2 is listed under Delkin Devices Parts.
Can I view similar or alternative parts?
You can view similar parts to ME32APT5U-3N000-2 when available in the Delkin Devices Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME32APT5U-3N000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the ME32APT5U-3N000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME32APT5U-3N000-2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ME32APT5U-3N000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME32APT5U-3N000-2 often in real-time on the comparison pages.
What if I can't find stock of ME32APT5U-3N000-2?
You can fill out our help required form which you can use to request a quote for ME32APT5U-3N000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.