Status: | Unknown |
---|---|
Series: | ME060-5080 Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | ME060-5080 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 16A |
Contact Termination | Through Hole Right Angle |
Material | Polymide 66 |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 300V |
Where can I find additional details, specifications and documents for a ME060-508010?
Additional datasheets, footprints and schematics for ME060-508010 are listed on our Part Details page. You can also find images and similar parts to ME060-508010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME060-508010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME060-508010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME060-508010 fall under?
The ME060-508010 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ME060-508010 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME060-508010 you can contact the distributor directly for product support, shipping queries etc.
Is the ME060-508010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME060-508010 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ME060-508010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME060-508010 often in real-time on the comparison pages.
What if I can't find stock of ME060-508010?
You can fill out our help required form which you can use to request a quote for ME060-508010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.