Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 4Ways |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Material | Polymide 66 |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 300V |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 16AWG |
Where can I find additional details, specifications and documents for a ME050-381004?
Additional datasheets, footprints and schematics for ME050-381004 are listed on our Part Details page. You can also find images and similar parts to ME050-381004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME050-381004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME050-381004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME050-381004 fall under?
The ME050-381004 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ME050-381004 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME050-381004 you can contact the distributor directly for product support, shipping queries etc.
Is the ME050-381004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ME050-381004 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ME050-381004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME050-381004 often in real-time on the comparison pages.
What if I can't find stock of ME050-381004?
You can fill out our help required form which you can use to request a quote for ME050-381004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.