Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | Motor Disconnect Switch MD3604X & MD3304X |
Contact Voltage DC Max | - |
Product Range | - |
Auxiliary Contact, 1 NO + 1 NC, for Use with LK 30-60 A Disconnect Switches | Schneider Electric MDSAN11 | RS Americas |
Contact Block, 1 No/1 Nc, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a MDSAN11?
Additional datasheets, footprints and schematics for MDSAN11 are listed on our Part Details page. You can also find images and similar parts to MDSAN11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDSAN11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDSAN11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDSAN11 fall under?
The MDSAN11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MDSAN11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDSAN11 you can contact the distributor directly for product support, shipping queries etc.
Is the MDSAN11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDSAN11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MDSAN11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDSAN11 often in real-time on the comparison pages.
What if I can't find stock of MDSAN11?
You can fill out our help required form which you can use to request a quote for MDSAN11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.