Status: | Unknown |
---|---|
Series: | MDRR-DT Series |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.46
|
264
in stock
|
Buy Now | |
Future Electronics
from US$2.70
|
2,000
in stock
|
Buy Now | |
element14
from US$2.82
|
1,026
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.32
|
596
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
-
|
Buy Now | |
TTI Europe
from US$2.61
|
-
|
Buy Now |
Product Range | MDRR-DT Series |
---|---|
Contact Configuration | SPDT |
Switch Mounting | - |
Contact Current Max | 1.5A |
Switching Voltage Max | 175VDC |
Switching Power Max | 5W |
Contact Resistance Max | 0.1ohm |
Operate AT Min | 15AT |
Operate AT Max | 30AT |
Approval Category | UL Recognised |
Body Length | 14.73mm |
Body Material | Glass |
Contact Current DC Max | 25mA |
Contact Voltage DC Max | 200VDC |
External Diameter | 2.54mm |
Lead Length | 17.78mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operation Ampere Turns Range | 15AT to 30AT |
Pull in Range Max | 30 |
Pull in Range Min | 15 |
Switch Case | Glass |
Switching Current DC Max | 0.25A |
Switching Voltage AC / DC Max | 175VDC |
Glass Body Reed Switch SPDT 15 ~ 30AT Operate Range 5W 180mA , 250mA magnetic | Future Electronics |
SWITCH, REED, SPDT | element14 |
Reed switch | Transfer Multisort Elektronik |
Mdrr-Dt 1156 15-30 U/ Bulk |Littelfuse MDRR-DT-15-30-U | Newark Electronics |
MAGNETIC REED SWITCH 5W 175V | TTI Europe |
Where can I find additional details, specifications and documents for a MDRR-DT-15-30-U.?
Additional datasheets, footprints and schematics for MDRR-DT-15-30-U. are listed on our Part Details page. You can also find images and similar parts to MDRR-DT-15-30-U. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDRR-DT-15-30-U. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDRR-DT-15-30-U. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDRR-DT-15-30-U. fall under?
The MDRR-DT-15-30-U. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MDRR-DT-15-30-U. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDRR-DT-15-30-U. you can contact the distributor directly for product support, shipping queries etc.
Is the MDRR-DT-15-30-U. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDRR-DT-15-30-U. have stock available?
Authorised distributors including Future Electronics, element14, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for MDRR-DT-15-30-U..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDRR-DT-15-30-U. often in real-time on the comparison pages.
What if I can't find stock of MDRR-DT-15-30-U.?
You can fill out our help required form which you can use to request a quote for MDRR-DT-15-30-U. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.