Status: | Unknown |
---|---|
Series: | MDR-60 Series |
RoHS: | Unknown |
Prices starting from US$17.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.71
|
46
in stock
|
Buy Now | |
Schukat Electronic
from US$17.75
|
935
in stock
|
Buy Now | |
Sager
from US$17.98
|
147
in stock
|
Buy Now | |
Conrad
from US$24.38
|
130
in stock
|
Buy Now | |
RS Americas
from US$22.50
|
94
in stock
|
Buy Now | |
Distrelec
from US$18.28
|
78
in stock
|
Buy Now | |
Jameco Electronics
from US$18.50
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$24.82
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$17.40
|
9
in stock
|
Buy Now | |
element14
from US$22.38
|
9
in stock
|
Buy Now | |
Farnell
from US$44.26
|
8
in stock
|
Buy Now | |
Future Electronics
from US$20.30
|
-
|
Buy Now | |
Avnet America
from US$24.80
|
-
|
Buy Now | |
TTI Europe
from US$22.89
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 50W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-60 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 50W 5V/10A | Schukat Electronic |
DIN Rail Power Supplies 50W 5V 10A | Sager |
Direct assembly on DIN Rail · Enclosed case, Touch-guard screw terminals · Universal input · Overload protection, current limiting, auto recovery · Protections: short circuit/over load/over voltage · Power-on LED display · Low no load power consumption · DC OK relay contact · | Conrad |
Power Supply, AC-DC,5V,10A,100-264V In, Encl, DIN Rail Mount, PFC, MDR Series | MEAN WELL MDR-60-5 | RS Americas |
MEAN WELL DIN Rail Power Supply, 78%, 5V, 10A, 50W, Adjustable | Distrelec |
Mean Well MDR-60-5 AC to DC DIN-Rail Power Supply 5 Volt 10 Amp 50 Watt | Jameco Electronics |
MDR-60-5 MINI DIN RAIL,5V 10A | RS |
Power Supply, Ac-Dc, 5V, 10A | Newark Electronics |
POWER SUPPLY, AC-DC, 5V, 10A | element14 |
MDR-60 Series 50 W Single Output 5 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 5V 10A 50W | Avnet America |
O/P +5V10A | TTI Europe |
Where can I find additional details, specifications and documents for a MDR-60-5?
Additional datasheets, footprints and schematics for MDR-60-5 are listed on our Part Details page. You can also find images and similar parts to MDR-60-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-60-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-60-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-60-5 fall under?
The MDR-60-5 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-60-5 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-60-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-60-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-60-5 have stock available?
Authorised distributors including Schukat Electronic, Sager, Conrad, RS Americas and Distrelec have stock available or on a lead time for MDR-60-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-60-5 often in real-time on the comparison pages.
What if I can't find stock of MDR-60-5?
You can fill out our help required form which you can use to request a quote for MDR-60-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.