Status: | Unknown |
---|---|
Series: | MDR-60 Series |
RoHS: | Unknown |
Prices starting from US$14.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.12
|
3
in stock
|
Buy Now | |
Sager
from US$17.98
|
780
in stock
|
Buy Now | |
Schukat Electronic
from US$17.75
|
465
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.75
|
56
in stock
|
Buy Now | |
RS Americas
from US$21.65
|
36
in stock
|
Buy Now | |
Jameco Electronics
from US$18.50
|
33
in stock
|
Buy Now | |
TTI Europe
from US$25.18
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$24.48
|
31
in stock
|
Buy Now | |
element14
from US$26.37
|
28
in stock
|
Buy Now | |
Distrelec
from US$18.28
|
28
in stock
|
Buy Now | |
Farnell
from US$45.23
|
28
in stock
|
Buy Now | |
Avnet America
from US$14.21
|
10
in stock
|
Buy Now | |
Future Electronics
from US$20.67
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-60 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
DIN Rail Power Supplies 60W 48V 1.25A | Sager |
SPS DIN-Rail 60W 48V/1,25A | Schukat Electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, AC-DC,48V,1.25A,100-264V In, Enclosed, DIN Rail, PFC,60W, MDR Series | MEAN WELL MDR-60-48 | RS Americas |
Mean Well MDR-60-48 AC to DC DIN-Rail Power Supply 48 Volt 1.25 Amp 60 Watt | Jameco Electronics |
O/P +48V1.25A | TTI Europe |
Power Supply, Ac-Dc, 48V, 1.25A | Newark Electronics |
POWER SUPPLY, AC-DC, 48V, 1.25A | element14 |
MEAN WELL DIN Rail Power Supply, 87%, 48V, 1.25A, 60W, Adjustable | Distrelec |
AC/DC Power Supply Single-OUT 48V 1.25A 60W | Avnet America |
MDR-60-48 MINI DIN RAIL,48V 1.25A | RS |
Where can I find additional details, specifications and documents for a MDR-60-48?
Additional datasheets, footprints and schematics for MDR-60-48 are listed on our Part Details page. You can also find images and similar parts to MDR-60-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-60-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-60-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-60-48 fall under?
The MDR-60-48 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-60-48 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-60-48 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-60-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-60-48 have stock available?
Authorised distributors including Sager, Schukat Electronic, Transfer Multisort Elektronik, RS Americas and Jameco Electronics have stock available or on a lead time for MDR-60-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-60-48 often in real-time on the comparison pages.
What if I can't find stock of MDR-60-48?
You can fill out our help required form which you can use to request a quote for MDR-60-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.