Status: | Unknown |
---|---|
Series: | MDR-60 Series |
RoHS: | Unknown |
Prices starting from US$16.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.96
|
87
in stock
|
Buy Now | |
Schukat Electronic
from US$17.75
|
1,819
in stock
|
Buy Now | |
Distrelec
from US$18.28
|
934
in stock
|
Buy Now | |
Sager
from US$17.98
|
518
in stock
|
Buy Now | |
Jameco Electronics
from US$18.50
|
383
in stock
|
Buy Now | |
Conrad
from US$24.38
|
235
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.75
|
213
in stock
|
Buy Now | |
Newark Electronics
from US$28.03
|
206
in stock
|
Buy Now | |
element14
from US$21.06
|
165
in stock
|
Buy Now | |
Farnell
from US$43.53
|
157
in stock
|
Buy Now | |
TTI Europe
from US$18.99
|
85
in stock
|
Buy Now | |
Avnet America
from US$16.00
|
84
in stock
|
Buy Now | |
RS Americas
from US$23.19
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$28.73
|
16
in stock
|
Buy Now | |
Micros
from US$24.48
|
6
in stock
|
Buy Now | |
Future Electronics
from US$20.30
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-60 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 60W 12V/5A | Schukat Electronic |
MEAN WELL DIN Rail Power Supply, 86%, 12V, 5A, 60W, Adjustable | Distrelec |
DIN Rail Power Supplies 60W 12V 5A | Sager |
Mean Well MDR-60-12 AC to DC DIN-Rail Power Supply 12 Volt 5 Amp 60 Watt | Jameco Electronics |
Direct assembly on DIN Rail · Enclosed case, Touch-guard screw terminals · Universal input · Overload protection, current limiting, auto recovery · Protections: short circuit/over load/over voltage · Power-on LED display · Low no load power consumption · DC OK relay contact · | Conrad |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, 12V, 5A | Newark Electronics |
POWER SUPPLY, AC-DC, 12V, 5A | element14 |
MDR-60-12 MINI DIN RAIL,12V 5A | RS |
DIN RAIL 60W 12V 5A | TTI Europe |
AC/DC Power Supply Single-OUT 12V 5A 60W | Avnet America |
Power Supply, AC-DC,12V,5A,100-264V In, Enclosed, DIN, PFC, Industrial,60W, MDR Series | MEAN WELL MDR-60-12 | RS Americas |
Mean Well MDR-60-12 12V / 60W Mini Din Rail PSU | Rapid Electronics |
Single output industrial | Micros |
MDR-60 Series 60 W Single Output 12 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
Where can I find additional details, specifications and documents for a MDR-60-12?
Additional datasheets, footprints and schematics for MDR-60-12 are listed on our Part Details page. You can also find images and similar parts to MDR-60-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-60-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-60-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-60-12 fall under?
The MDR-60-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-60-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-60-12 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-60-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-60-12 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Sager, Jameco Electronics and Conrad have stock available or on a lead time for MDR-60-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-60-12 often in real-time on the comparison pages.
What if I can't find stock of MDR-60-12?
You can fill out our help required form which you can use to request a quote for MDR-60-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.