Status: | Unknown |
---|---|
Series: | MDR-20 Series |
RoHS: | Unknown |
Prices starting from US$11.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.52
|
No stock
|
Buy Now | |
RS Americas
from US$17.06
|
1,360
in stock
|
Buy Now | |
Schukat Electronic
from US$12.30
|
1,189
in stock
|
Buy Now | |
Sager
from US$12.43
|
1,129
in stock
|
Buy Now | |
Distrelec
from US$11.90
|
775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.30
|
257
in stock
|
Buy Now | |
Conrad
from US$16.16
|
252
in stock
|
Buy Now | |
Jameco Electronics
from US$12.80
|
197
in stock
|
Buy Now | |
Micros
from US$16.80
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$21.01
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$17.53
|
2
in stock
|
Buy Now | |
Future Electronics
from US$14.10
|
-
|
Buy Now | |
Avnet America
from US$17.28
|
-
|
Buy Now | |
element14
from US$105.54
|
-
|
Buy Now | |
TTI Europe
from US$14.95
|
-
|
Buy Now | |
Farnell
from US$46.57
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.67A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Power Supply, AC-DC,12V,1.67A,100-264V In, Enclosed, DIN Rail, PFC,20W, MDR Series | MEAN WELL MDR-20-12 | RS Americas |
SPS DIN-Rail 20W 12V/1,67A | Schukat Electronic |
DIN Rail Power Supplies 20W 12V 1.67A | Sager |
MEAN WELL DIN Rail Power Supply, 80%, 12V, 1.67A, 20W, Adjustable | Distrelec |
Power supply: switched-mode | Transfer Multisort Elektronik |
Direct assembly on DIN Rail · Enclosed case, Touch-guard screw terminals · Universal input · Overload protection, current limiting, auto recovery · Protections: short circuit/over load/over voltage · Power-on LED display · Low no load power consumption · DC OK signal · | Conrad |
Mean Well MDR-20-12 AC to DC DIN-Rail Power Supply 12 Volt 1.67 Amp 20 Watt | Jameco Electronics |
Single output industrial | Micros |
Power Supply, Ac-Dc, 12V, 1.67A | Newark Electronics |
Mean Well MDR-20-12 12V / 20.04W Mini Din Rail PSU | Rapid Electronics |
MDR-20-12 MINI DIN RAIL,12V 1.67A | RS |
MDR-20 Series 20 W Single Output 12 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 12V 1.67A 20W | Avnet America |
POWER SUPPLY, AC-DC, 12V, 1.67A | element14 |
DIN RAIL 20W 12V 1.67A | TTI Europe |
Where can I find additional details, specifications and documents for a MDR-20-12?
Additional datasheets, footprints and schematics for MDR-20-12 are listed on our Part Details page. You can also find images and similar parts to MDR-20-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-20-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-20-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-20-12 fall under?
The MDR-20-12 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-20-12 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-20-12 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-20-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-20-12 have stock available?
Authorised distributors including RS Americas, Schukat Electronic, Sager, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MDR-20-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-20-12 often in real-time on the comparison pages.
What if I can't find stock of MDR-20-12?
You can fill out our help required form which you can use to request a quote for MDR-20-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.