Status: | Unknown |
---|---|
Series: | MDR Series |
RoHS: | Unknown |
Contact Configuration | 8PDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 10A |
Product Range | MDR Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Relay Terminals | Screw |
Power Relay, 8Pdt, 10A, 115Vac | Newark Electronics |
Special Order: MDR-136-1=MDR Power Relay Type: Rotary Coil Magnetic System: Non-Latching Coil Power Rating DC: 10000 mW Coil Voltage Rating: 28 VDC Contact Arrangement: 8 Form C, 8PDT, 8 C/O Rotary Non-Latching 10000 mW 28 VDC | Power Relay | Part Number: MDR-136-1 | Internal Number: 1393139-9 | TE Connectivity | TE Store |
POWER RELAY, 8PDT, 10A, 115VAC | Farnell |
Where can I find additional details, specifications and documents for a MDR-136-1?
Additional datasheets, footprints and schematics for MDR-136-1 are listed on our Part Details page. You can also find images and similar parts to MDR-136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-136-1 fall under?
The MDR-136-1 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-136-1 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-136-1 have stock available?
Authorised distributors including Newark Electronics, TE Store and Farnell have stock available or on a lead time for MDR-136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-136-1 often in real-time on the comparison pages.
What if I can't find stock of MDR-136-1?
You can fill out our help required form which you can use to request a quote for MDR-136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.