Status: | Unknown |
---|---|
Series: | MDR-100 Series |
RoHS: | Unknown |
Prices starting from US$25.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.49
|
419
in stock
|
Buy Now | |
Schukat Electronic
from US$30.80
|
784
in stock
|
Buy Now | |
RS Americas
from US$39.81
|
506
in stock
|
Buy Now | |
Distrelec
from US$31.63
|
396
in stock
|
Buy Now | |
Sager
from US$31.08
|
272
in stock
|
Buy Now | |
Jameco Electronics
from US$32.00
|
189
in stock
|
Buy Now | |
Conrad
from US$43.84
|
143
in stock
|
Buy Now | |
Chip One Stop
from US$25.00
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$46.33
|
70
in stock
|
Buy Now | |
element14
from US$40.29
|
49
in stock
|
Buy Now | |
Farnell
from US$89.33
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$46.87
|
7
in stock
|
Buy Now | |
Micros
from US$42.48
|
2
in stock
|
Buy Now | |
Future Electronics
from US$35.20
|
-
|
Buy Now | |
Avnet America
from US$43.04
|
-
|
Buy Now | |
TTI Europe
from US$33.36
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 96W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-100 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 96W 24V/4A | Schukat Electronic |
Power Supply, AC-DC,24V,4A,100-264V In, Enclosed, DIN, PFC, Industrial,96W, MDR Series | MEAN WELL MDR-100-24 | RS Americas |
MDR-100-24 MINI DIN RAIL,24V 4A | RS |
MEAN WELL DIN Rail Power Supply, 86%, 24V, 4A, 96W, Adjustable | Distrelec |
DIN Rail Power Supplies 96W 24V 4A | Sager |
Mean Well MDR-100-24 AC to DC DIN-Rail Power Supply 24 Volt 4 Amp 96 Watt | Jameco Electronics |
Direct assembly on DIN Rail · Enclosed case, Touch-guard screw terminals · Universal input · Overload protection, current limiting, auto recovery · Protections: short circuit/over load/over voltage · Power-on LED display · Low no load power consumption · DC OK relay contact · | Conrad |
Power Supply, Ac-Dc, 24V, 4A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 4A | element14 |
Mean Well MDR-100-24 24V / 96W Mini Din Rail PSU | Rapid Electronics |
Single output industrial | Micros |
MDR-100 Series 96 W Single Output 24 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 24V 4A 96W | Avnet America |
DIN RAIL 96W 24V 4A | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
INPUT | 85-264VAC, 120-370VDC, OUTPUT |
---|
Where can I find additional details, specifications and documents for a MDR-100-24?
Additional datasheets, footprints and schematics for MDR-100-24 are listed on our Part Details page. You can also find images and similar parts to MDR-100-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-100-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-100-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-100-24 fall under?
The MDR-100-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-100-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-100-24 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-100-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-100-24 have stock available?
Authorised distributors including Schukat Electronic, RS Americas, RS, Distrelec and Sager have stock available or on a lead time for MDR-100-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-100-24 often in real-time on the comparison pages.
What if I can't find stock of MDR-100-24?
You can fill out our help required form which you can use to request a quote for MDR-100-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.