Status: | Unknown |
---|---|
Series: | MDR-40 Series |
RoHS: | Unknown |
Prices starting from US$14.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.49
|
No stock
|
Buy Now | |
Schukat Electronic
from US$16.31
|
3,523
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.31
|
1,005
in stock
|
Buy Now | |
Sager
from US$16.46
|
587
in stock
|
Buy Now | |
RS Americas
from US$22.93
|
391
in stock
|
Buy Now | |
Distrelec
from US$16.73
|
321
in stock
|
Buy Now | |
Newark Electronics
from US$26.48
|
268
in stock
|
Buy Now | |
element14
from US$23.07
|
249
in stock
|
Buy Now | |
Farnell
from US$43.77
|
249
in stock
|
Buy Now | |
Chip One Stop
from US$14.60
|
199
in stock
|
Buy Now | |
TTI Europe
from US$20.08
|
199
in stock
|
Buy Now | |
Conrad
from US$22.42
|
150
in stock
|
Buy Now | |
Avnet America
from US$14.75
|
87
in stock
|
Buy Now | |
Rapid Electronics
from US$22.52
|
16
in stock
|
Buy Now | |
Jameco Electronics
from US$17.00
|
7
in stock
|
Buy Now | |
Future Electronics
from US$21.93
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 40.8W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.7A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-40 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
SPS DIN-Rail 40W 24V/1,74A | Schukat Electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
DIN Rail Power Supplies 40.8W 24V 1.7A | Sager |
Power Supply, AC-DC,24V,1.7A,100-264V In, Enclosed, DIN Rail, PFC,41W, MDR Series | MEAN WELL MDR-40-24 | RS Americas |
MEAN WELL DIN Rail Power Supply, 88%, 24V, 1.7A, 40.8W, Adjustable | Distrelec |
Power Supply, Ac-Dc, 24V, 1.7A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 1.7A | element14 |
DIN RAIL 40.8W 24V 1.7A | TTI Europe |
Direct assembly on DIN Rail · Enclosed case, Touch-guard screw terminals · Universal input · Overload protection, current limiting, auto recovery · Protections: short circuit/over load/over voltage · Power-on LED display · Low no load power consumption · DC OK relay contact · | Conrad |
AC/DC Power Supply Single-OUT 24V 1.7A 40.8W | Avnet America |
Mean Well MDR-40-24 24V / 40.8W Mini Din Rail PSU | Rapid Electronics |
Mean Well MDR-40-24 AC to DC DIN-Rail Power Supply 24 Volt 1.7 Amp 40.8 Watt | Jameco Electronics |
MDR-40-24 MINI DIN RAIL,24V 1.7A | RS |
MDR-40 Series 40 W Single Output 24 V AC/DC Industrial DIN Rail Power Supply | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
INPUT | 85-264VAC, 120-370VDC, OUTPUT |
---|
Where can I find additional details, specifications and documents for a MDR-40-24?
Additional datasheets, footprints and schematics for MDR-40-24 are listed on our Part Details page. You can also find images and similar parts to MDR-40-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-40-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-40-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-40-24 fall under?
The MDR-40-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-40-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-40-24 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-40-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-40-24 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Sager, RS Americas and Distrelec have stock available or on a lead time for MDR-40-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-40-24 often in real-time on the comparison pages.
What if I can't find stock of MDR-40-24?
You can fill out our help required form which you can use to request a quote for MDR-40-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.