Status: | Unknown |
---|---|
Series: | MDQ Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.6A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDQ Series |
Diameter | 6.35mm |
RoHS Compliant | No |
Fuse, Cartridge 1.6A 6.3X32Mm Time Delay | Newark Electronics |
Fuse Miniature 1.6A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics MDQ-1-6/10 | RS Americas |
Cartridge Fuses 250V 1.6A Dual Element Time Delay | Sager |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 1.6 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a MDQ-1-6/10?
Additional datasheets, footprints and schematics for MDQ-1-6/10 are listed on our Part Details page. You can also find images and similar parts to MDQ-1-6/10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDQ-1-6/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDQ-1-6/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDQ-1-6/10 fall under?
The MDQ-1-6/10 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to MDQ-1-6/10 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDQ-1-6/10 you can contact the distributor directly for product support, shipping queries etc.
Is the MDQ-1-6/10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDQ-1-6/10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Relay Specialties have stock available or on a lead time for MDQ-1-6/10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDQ-1-6/10 often in real-time on the comparison pages.
What if I can't find stock of MDQ-1-6/10?
You can fill out our help required form which you can use to request a quote for MDQ-1-6/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.