Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution | 64 x 48 Pixels |
---|---|
Display Appearance | White on Black |
Logic Voltage | 3V |
Interface Type | I2C |
Module Size | 19.9mm x 23.1mm |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Oled Module, 64 X 48P, Cob, 3V | Newark Electronics |
OLED GRAPHIC DISPLAY, COB, 64 X 48PIXELS | element14 |
0.71" 64x48 Micro OLED COB White | RS |
OLED Graphic | Kruse |
Where can I find additional details, specifications and documents for a MDOB064048AV-WI?
Additional datasheets, footprints and schematics for MDOB064048AV-WI are listed on our Part Details page. You can also find images and similar parts to MDOB064048AV-WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDOB064048AV-WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDOB064048AV-WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDOB064048AV-WI fall under?
The MDOB064048AV-WI is listed under Optoelectronics & Displays > Displays > OLED Displays > Graphic OLED Displays.
Can I view similar or alternative parts?
You can view similar parts to MDOB064048AV-WI when available in the Graphic OLED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDOB064048AV-WI you can contact the distributor directly for product support, shipping queries etc.
Is the MDOB064048AV-WI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MDOB064048AV-WI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Kruse have stock available or on a lead time for MDOB064048AV-WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDOB064048AV-WI often in real-time on the comparison pages.
What if I can't find stock of MDOB064048AV-WI?
You can fill out our help required form which you can use to request a quote for MDOB064048AV-WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.