Status: | Unknown |
---|---|
Series: | MDO4000C Series |
RoHS: | Unknown |
No distributors results available
Product Range | MDO4000C Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | - |
Calculated Rise Time | 350ps |
Scope Display Type | XGA LCD Colour |
Kit Contents | 3GHz SA and logic analyzer (MSO) 1GHz 10 |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (17-Dec-2015) |
Plug Type | EU SWISS UK |
Where can I find additional details, specifications and documents for a MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO?
Additional datasheets, footprints and schematics for MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO are listed on our Part Details page. You can also find images and similar parts to MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO fall under?
The MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO you can contact the distributor directly for product support, shipping queries etc.
Is the MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO have stock available?
There is no stock from authorised distributors for MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO often in real-time on the comparison pages.
What if I can't find stock of MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO?
You can fill out our help required form which you can use to request a quote for MDO4104C+MDOSA3 OPTION DEMO + MDO4MSO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.