Status: | Unknown |
---|---|
Series: | 3 Series |
RoHS: | Compliant |
No distributors results available
Product Range | 3 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 400ps |
Scope Display Type | TFT LCD Color |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MDO34 3-BW-1000-DB-DEMO?
Additional datasheets, footprints and schematics for MDO34 3-BW-1000-DB-DEMO are listed on our Part Details page. You can also find images and similar parts to MDO34 3-BW-1000-DB-DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO34 3-BW-1000-DB-DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO34 3-BW-1000-DB-DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO34 3-BW-1000-DB-DEMO fall under?
The MDO34 3-BW-1000-DB-DEMO is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO34 3-BW-1000-DB-DEMO when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO34 3-BW-1000-DB-DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the MDO34 3-BW-1000-DB-DEMO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MDO34 3-BW-1000-DB-DEMO have stock available?
There is no stock from authorised distributors for MDO34 3-BW-1000-DB-DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO34 3-BW-1000-DB-DEMO often in real-time on the comparison pages.
What if I can't find stock of MDO34 3-BW-1000-DB-DEMO?
You can fill out our help required form which you can use to request a quote for MDO34 3-BW-1000-DB-DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.