Status: | Unknown |
---|---|
Series: | MDO3000 Series |
RoHS: | Unknown |
Prices starting from US$10,290.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10,290.00
|
No stock
|
Buy Now |
Product Range | MDO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 400ps |
Scope Display Type | WVGA LCD Colour |
Kit Contents | 1GHz TPP1000 Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | - |
Mdo, 1Ghz, 4-Ch, 400Ps, 5Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a MDO3104 ENCORE?
Additional datasheets, footprints and schematics for MDO3104 ENCORE are listed on our Part Details page. You can also find images and similar parts to MDO3104 ENCORE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO3104 ENCORE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3104 ENCORE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO3104 ENCORE fall under?
The MDO3104 ENCORE is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to MDO3104 ENCORE when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3104 ENCORE you can contact the distributor directly for product support, shipping queries etc.
Is the MDO3104 ENCORE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO3104 ENCORE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDO3104 ENCORE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO3104 ENCORE often in real-time on the comparison pages.
What if I can't find stock of MDO3104 ENCORE?
You can fill out our help required form which you can use to request a quote for MDO3104 ENCORE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.