Status: | Unknown |
---|---|
Series: | MDO3000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MDO3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 800ps |
Scope Display Type | WVGA LCD Color |
RoHS Compliant | Yes |
Osc Cal W/Data, 500Mhz, 2.5Gsps, 4 Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a MDO3054 CAL D?
Additional datasheets, footprints and schematics for MDO3054 CAL D are listed on our Part Details page. You can also find images and similar parts to MDO3054 CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDO3054 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDO3054 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDO3054 CAL D fall under?
The MDO3054 CAL D is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to MDO3054 CAL D when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDO3054 CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the MDO3054 CAL D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDO3054 CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDO3054 CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDO3054 CAL D often in real-time on the comparison pages.
What if I can't find stock of MDO3054 CAL D?
You can fill out our help required form which you can use to request a quote for MDO3054 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.