Status: | Unknown |
---|---|
Series: | MDLSP1 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
5,120
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
4,819
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
-
|
Buy Now | |
element14
from US$2.42
|
-
|
Buy Now | |
Farnell
from US$2.04
|
-
|
Buy Now |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 8mm |
External Width | 4.6mm |
Product Range | MDLSP1 Series |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 4.6mm |
External Length / Height | 8mm |
Overall Length | 8mm |
Spacer Height | 8mm |
Wire Diameter | 4.6mm |
Mini dual locking support post, 8mm H | RS |
MDLSP1 Series Natural Nylon .314 inch Mini Dual Locking Support Post | Future Electronics |
Spacer, Dual Lock, Natural, 8mm | Essentra Components MDLSP1-08M-01 | RS Americas |
CB SptDual LckNatural8MM Spc CB Support Dual Lock Natural | Heilind Electronics |
Pcb Spacer Support, Nylon 6.6, 8Mm, Pk25 | Newark Electronics |
PCB SPACER SUPPORT, NYLON 6.6, 8MM, PK25 | Farnell |
Where can I find additional details, specifications and documents for a MDLSP1-08M-01?
Additional datasheets, footprints and schematics for MDLSP1-08M-01 are listed on our Part Details page. You can also find images and similar parts to MDLSP1-08M-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDLSP1-08M-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDLSP1-08M-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDLSP1-08M-01 fall under?
The MDLSP1-08M-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to MDLSP1-08M-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDLSP1-08M-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MDLSP1-08M-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDLSP1-08M-01 have stock available?
Authorised distributors including RS, Future Electronics, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for MDLSP1-08M-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDLSP1-08M-01 often in real-time on the comparison pages.
What if I can't find stock of MDLSP1-08M-01?
You can fill out our help required form which you can use to request a quote for MDLSP1-08M-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.