Status: | Unknown |
---|---|
Series: | MDLSP1 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,280
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
13,901
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
5,267
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,530
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,229
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
8
in stock
|
Buy Now | |
element14
from US$1.75
|
8
in stock
|
Buy Now | |
Farnell
from US$2.70
|
8
in stock
|
Buy Now |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 4mm |
External Width | 4.6mm |
Product Range | MDLSP1 Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
External Diameter | 4.6mm |
External Length / Height | 4mm |
Overall Length | 4mm |
Spacer Height | 4mm |
Wire Diameter | 4.6mm |
MDLSP1 Series Natural Nylon .156 inch Mini Dual Locking Support Post | Future Electronics |
CB SptDual LckNatural4MM Spc CB Support Dual Lock Natural | Heilind Electronics |
PCB distance | Transfer Multisort Elektronik |
CB Spt, Dual Lck, Natural, 4MM Spc | Essentra Components MDLSP1-04M-01 | RS Americas |
Mini dual locking support post, 4mm H | RS |
Pcb Spacer Support, Nylon 6.6, 4Mm, Pk25 | Newark Electronics |
PCB SPACER SUPPORT, NYLON 6.6, 4MM, PK25 | element14 |
Where can I find additional details, specifications and documents for a MDLSP1-04M-01?
Additional datasheets, footprints and schematics for MDLSP1-04M-01 are listed on our Part Details page. You can also find images and similar parts to MDLSP1-04M-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDLSP1-04M-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDLSP1-04M-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDLSP1-04M-01 fall under?
The MDLSP1-04M-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to MDLSP1-04M-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDLSP1-04M-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MDLSP1-04M-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDLSP1-04M-01 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Transfer Multisort Elektronik, RS Americas and RS have stock available or on a lead time for MDLSP1-04M-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDLSP1-04M-01 often in real-time on the comparison pages.
What if I can't find stock of MDLSP1-04M-01?
You can fill out our help required form which you can use to request a quote for MDLSP1-04M-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.