Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
1,610
in stock
|
Buy Now | |
Carlton-Bates
from US$1.99
|
72
in stock
|
Buy Now | |
RS Americas
from US$4.72
|
45
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
element14
from US$4.21
|
-
|
Buy Now | |
Sager
from US$2.10
|
-
|
Buy Now | |
Farnell
from US$1.61
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.4mm x 31.7mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
Packaging | Each |
Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.4mm x 31.7mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
RoHS Compliant | Yes |
BUSS SMALL DIMENSION FUSE | Rapid Electronics |
Fuse, Miniature Glass Tube | Carlton-Bates |
4A | RS |
BUSS SMALL DIMENSION FUSE | Eaton Electronics MDL-4-R | RS Americas |
Fuse Miniature 4A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
Cartridge Fuses 250VAC 4A | Sager |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 4 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a MDL-4-R?
Additional datasheets, footprints and schematics for MDL-4-R are listed on our Part Details page. You can also find images and similar parts to MDL-4-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL-4-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL-4-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL-4-R fall under?
The MDL-4-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MDL-4-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL-4-R you can contact the distributor directly for product support, shipping queries etc.
Is the MDL-4-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL-4-R have stock available?
Authorised distributors including Rapid Electronics, Carlton-Bates, RS, RS Americas and Avnet America have stock available or on a lead time for MDL-4-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL-4-R often in real-time on the comparison pages.
What if I can't find stock of MDL-4-R?
You can fill out our help required form which you can use to request a quote for MDL-4-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.