MDL-2A Fuses & Circuit Protection by Bussmann

FUSE CARTRIDGE 2A 6.3X32MM TIME DELAY

Status: Unknown
Series: MDL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.76

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$3.76
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 2A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range MDL Series
Diameter 6.35mm


MDL-2A Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 2A, 6.3X32MM TIME DELAY

Status: Unknown
Series: MDL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Time Delay
Fuse Current 2A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range MDL Series
Diameter 6.35mm
RoHS Compliant No

Alternative Descriptions

Fuse, Cartridge, 2A, 6.3X32Mm Time Delay | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MDL-2A?

Additional datasheets, footprints and schematics for MDL-2A are listed on our Part Details page. You can also find images and similar parts to MDL-2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MDL-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MDL-2A fall under?

The MDL-2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MDL-2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MDL-2A you can contact the distributor directly for product support, shipping queries etc.

Is the MDL-2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MDL-2A have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for MDL-2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MDL-2A often in real-time on the comparison pages.

What if I can't find stock of MDL-2A?

You can fill out our help required form which you can use to request a quote for MDL-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay