Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
Diameter | 6.35mm |
RoHS Compliant | No |
Fuse Cartridge 250Ma 6.3X32Mm Time Delay | Newark Electronics |
Where can I find additional details, specifications and documents for a MDL-1/4A?
Additional datasheets, footprints and schematics for MDL-1/4A are listed on our Part Details page. You can also find images and similar parts to MDL-1/4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDL-1/4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL-1/4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDL-1/4A fall under?
The MDL-1/4A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to MDL-1/4A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDL-1/4A you can contact the distributor directly for product support, shipping queries etc.
Is the MDL-1/4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDL-1/4A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDL-1/4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDL-1/4A often in real-time on the comparison pages.
What if I can't find stock of MDL-1/4A?
You can fill out our help required form which you can use to request a quote for MDL-1/4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.