MDL-1/100 Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY

Status: Unknown
Series: MDL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.44

Distributor Stock
Logo for Newark
Newark
from US$33.77
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$30.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$34.71
-
Buy Now
Logo for Sager
Sager
from US$32.14
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 1A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range MDL Series
Diameter 6.35mm
RoHS Compliant No

Alternative Descriptions

Fuse, Cartridge, 1A, 6.3X32Mm Time Delay | Newark Electronics
Fuse Miniature 0.01A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America
BUSS SMALL DIMENSION FUSE SLOW BLOW | Eaton Electronics MDL-1/100 | RS Americas
Cartridge Fuses 1/100A 250V GLASS TIME-LAG | Sager
Glass Body Fuses, 250 V/-Holder, Slow Blow, 10 mA3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MDL-1/100?

Additional datasheets, footprints and schematics for MDL-1/100 are listed on our Part Details page. You can also find images and similar parts to MDL-1/100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MDL-1/100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDL-1/100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MDL-1/100 fall under?

The MDL-1/100 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to MDL-1/100 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MDL-1/100 you can contact the distributor directly for product support, shipping queries etc.

Is the MDL-1/100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MDL-1/100 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Relay Specialties have stock available or on a lead time for MDL-1/100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MDL-1/100 often in real-time on the comparison pages.

What if I can't find stock of MDL-1/100?

You can fill out our help required form which you can use to request a quote for MDL-1/100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay