Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | Cortex-M Cortex-R4 SecurCore ARM7 ARM9 |
Software Edition | MDK |
Licence Type | FlexLM Floating |
No. of User Licences | - |
Supported Hosts | Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | Cortex-M, Cortex-R4, SecurCore, ARM7, ARM9 |
Software Edition | MDK |
License Type | FlexLM Floating |
Supported Hosts | Windows |
RoHS Compliant | NA |
Compiler, Flexlm Floating, Perpetual | Newark Electronics |
Where can I find additional details, specifications and documents for a MDKPL-KD-40000?
Additional datasheets, footprints and schematics for MDKPL-KD-40000 are listed on our Part Details page. You can also find images and similar parts to MDKPL-KD-40000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDKPL-KD-40000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDKPL-KD-40000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDKPL-KD-40000 fall under?
The MDKPL-KD-40000 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to MDKPL-KD-40000 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDKPL-KD-40000 you can contact the distributor directly for product support, shipping queries etc.
Is the MDKPL-KD-40000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDKPL-KD-40000 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MDKPL-KD-40000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDKPL-KD-40000 often in real-time on the comparison pages.
What if I can't find stock of MDKPL-KD-40000?
You can fill out our help required form which you can use to request a quote for MDKPL-KD-40000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.