Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | Cortex-M0 / M0+ / M1 / M3 / M4 |
Software Edition | Cortex-M |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | Cortex-M0 / M0+ / M1 / M3 / M4 |
Software Edition | Cortex-M |
License Type | Floating |
No. of User Licenses | 1 |
Supported Hosts | Windows |
RoHS Compliant | NA |
Mdk, Floating, Cortex-M0/M0+ /M1 /M3/M4 | Newark Electronics |
Where can I find additional details, specifications and documents for a MDKES-RD-40000?
Additional datasheets, footprints and schematics for MDKES-RD-40000 are listed on our Part Details page. You can also find images and similar parts to MDKES-RD-40000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDKES-RD-40000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDKES-RD-40000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDKES-RD-40000 fall under?
The MDKES-RD-40000 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to MDKES-RD-40000 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDKES-RD-40000 you can contact the distributor directly for product support, shipping queries etc.
Is the MDKES-RD-40000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDKES-RD-40000 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MDKES-RD-40000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDKES-RD-40000 often in real-time on the comparison pages.
What if I can't find stock of MDKES-RD-40000?
You can fill out our help required form which you can use to request a quote for MDKES-RD-40000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.