Status: | Unknown |
---|---|
Series: | MDFNY1 Series |
RoHS: | Unknown |
Product Range | MDFNY1 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.75mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Quick Disconnect Terminal, Male Quick Disconnect, Mdfny1 Series, 0.25" X 0.032", 6.35Mm X 0.81Mm Rohs Compliant: Yes |Multicomp Pro MDFNY1-250A | Newark Electronics |
CRIMP TERMINAL, MALE, RED, PK 100 | element14 |
Where can I find additional details, specifications and documents for a MDFNY1-250A?
Additional datasheets, footprints and schematics for MDFNY1-250A are listed on our Part Details page. You can also find images and similar parts to MDFNY1-250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDFNY1-250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDFNY1-250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDFNY1-250A fall under?
The MDFNY1-250A is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MDFNY1-250A when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDFNY1-250A you can contact the distributor directly for product support, shipping queries etc.
Is the MDFNY1-250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDFNY1-250A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MDFNY1-250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDFNY1-250A often in real-time on the comparison pages.
What if I can't find stock of MDFNY1-250A?
You can fill out our help required form which you can use to request a quote for MDFNY1-250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.