Status: | Unknown |
---|---|
Series: | MDB Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MDB Series |
---|---|
Supply Voltage Max | 400VAC |
Output Current | 176A |
Inductance | 50µH |
Length | 240mm |
Width | 165mm |
Height | 205mm |
RoHS Compliant | Yes |
Line Reactor, 176A, 0.05Mh | Newark Electronics |
Where can I find additional details, specifications and documents for a MDB 400/176?
Additional datasheets, footprints and schematics for MDB 400/176 are listed on our Part Details page. You can also find images and similar parts to MDB 400/176 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDB 400/176 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDB 400/176 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDB 400/176 fall under?
The MDB 400/176 is listed under Power & Line Protection > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to MDB 400/176 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDB 400/176 you can contact the distributor directly for product support, shipping queries etc.
Is the MDB 400/176 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MDB 400/176 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDB 400/176.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDB 400/176 often in real-time on the comparison pages.
What if I can't find stock of MDB 400/176?
You can fill out our help required form which you can use to request a quote for MDB 400/176 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.