Status: | Unknown |
---|---|
Series: | MDB Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MDB Series |
---|---|
Supply Voltage Max | 400VAC |
Output Current | 61A |
Inductance | 100µH |
Length | 210mm |
Width | 120mm |
Height | 182mm |
RoHS Compliant | Yes |
Line Reactor, 61A, 0.1Mh | Newark Electronics |
Where can I find additional details, specifications and documents for a MDB 400/61?
Additional datasheets, footprints and schematics for MDB 400/61 are listed on our Part Details page. You can also find images and similar parts to MDB 400/61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDB 400/61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDB 400/61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDB 400/61 fall under?
The MDB 400/61 is listed under Power & Line Protection > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to MDB 400/61 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDB 400/61 you can contact the distributor directly for product support, shipping queries etc.
Is the MDB 400/61 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MDB 400/61 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDB 400/61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDB 400/61 often in real-time on the comparison pages.
What if I can't find stock of MDB 400/61?
You can fill out our help required form which you can use to request a quote for MDB 400/61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.