Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Unknown |
Prices starting from US$1.15
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Breaking Capacity Current AC | 1.5kA |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Body Diameter | 6.35mm |
Body Plating | Nickel |
Breaking Capacity | 1.5kA @ 250V AC 10kA @ 125V AC / DC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 0.25" |
External Length / Height | 1.25" |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | Time Delay |
Length | 31.75mm |
Voltage Drop @ Rated Current | 0.11V |
Voltage Rating V DC | 125V |
Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Breaking Capacity Current AC | 1.5kA |
RoHS Compliant | Yes |
30A | RS |
Rohs Compliant/Cooper Bussmann |Eaton Bussmann MDA-30-R | Newark Electronics |
Fuse Miniature 30A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
ROHS COMPLIANT | Eaton Electronics MDA-30-R | RS Americas |
Cartridge Fuses 30A 250V | Sager |
Ceramic Body Fuses,250 V/125 VHolder, Slow Blow, 30 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a MDA-30-R?
Additional datasheets, footprints and schematics for MDA-30-R are listed on our Part Details page. You can also find images and similar parts to MDA-30-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDA-30-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDA-30-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDA-30-R fall under?
The MDA-30-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MDA-30-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDA-30-R you can contact the distributor directly for product support, shipping queries etc.
Is the MDA-30-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDA-30-R have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for MDA-30-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDA-30-R often in real-time on the comparison pages.
What if I can't find stock of MDA-30-R?
You can fill out our help required form which you can use to request a quote for MDA-30-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.