Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Fuse Body Material | Ceramic |
RoHS Compliant | No |
Cartridge Fuses BUSS SMALL DIMENSION FUSE SLOW | Rapid Electronics |
Buss Small Dimension Fuse Slow Blow/Cooper Bussmann |Eaton Bussmann MDA-3 | Newark Electronics |
Fuse, Miniature Ceramic Tube | Carlton-Bates |
Where can I find additional details, specifications and documents for a MDA-3?
Additional datasheets, footprints and schematics for MDA-3 are listed on our Part Details page. You can also find images and similar parts to MDA-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDA-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDA-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDA-3 fall under?
The MDA-3 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to MDA-3 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDA-3 you can contact the distributor directly for product support, shipping queries etc.
Is the MDA-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDA-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Carlton-Bates have stock available or on a lead time for MDA-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDA-3 often in real-time on the comparison pages.
What if I can't find stock of MDA-3?
You can fill out our help required form which you can use to request a quote for MDA-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.