Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Fuse Leads | Unleaded |
RoHS Compliant | No |
Fuse, Cartridge, 20A 6.3X32Mm Time Delay | Newark Electronics |
Where can I find additional details, specifications and documents for a MDA-20A?
Additional datasheets, footprints and schematics for MDA-20A are listed on our Part Details page. You can also find images and similar parts to MDA-20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDA-20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDA-20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDA-20A fall under?
The MDA-20A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to MDA-20A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDA-20A you can contact the distributor directly for product support, shipping queries etc.
Is the MDA-20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDA-20A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MDA-20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDA-20A often in real-time on the comparison pages.
What if I can't find stock of MDA-20A?
You can fill out our help required form which you can use to request a quote for MDA-20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.