Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
108
in stock
|
Buy Now | |
element14
from US$5.01
|
909
in stock
|
Buy Now | |
Carlton-Bates
from US$3.07
|
308
in stock
|
Buy Now | |
Farnell
from US$4.64
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
283
in stock
|
Buy Now | |
RS Americas
from US$6.25
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$5.74
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.31
|
-
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
Sager
from US$3.25
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Breaking Capacity Current AC | 750A |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Body Diameter | 6.35mm |
Body Plating | Nickel |
Breaking Capacity | 750A @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 0.25" |
External Length / Height | 1.25" |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | Time Delay |
Length | 31.75mm |
Voltage Drop @ Rated Current | 0.107V |
Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Fuse Size Code | 3AG |
RoHS Compliant | Yes |
FUSE, 6.3X32MM 15A | element14 |
Fuse, Miniature Ceramic Tube | Carlton-Bates |
Fuse, Cartridge, 15A 6.3X32Mm Time Delay | Newark Electronics |
15A | RS |
Fuse, Time-Delay, 6.3x32mm, Ceramic w/Ni-Plated Brass, 250VAC, 15A, Cartridge | Eaton Electronics MDA-15-R | RS Americas |
Cartridge Fuses SMALL DIMENSION FUSE | Rapid Electronics |
Fuse Miniature 15A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
Ceramic Body Fuses,250 V/-Holder, Slow Blow, 15 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a MDA-15-R?
Additional datasheets, footprints and schematics for MDA-15-R are listed on our Part Details page. You can also find images and similar parts to MDA-15-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDA-15-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDA-15-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDA-15-R fall under?
The MDA-15-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MDA-15-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDA-15-R you can contact the distributor directly for product support, shipping queries etc.
Is the MDA-15-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDA-15-R have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and RS have stock available or on a lead time for MDA-15-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDA-15-R often in real-time on the comparison pages.
What if I can't find stock of MDA-15-R?
You can fill out our help required form which you can use to request a quote for MDA-15-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.