Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
344
in stock
|
Buy Now | |
Heilind Electronics
from US$5.51
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$3.18
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.51
|
2
in stock
|
Buy Now | |
Relay Specialties
-
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
-
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
RS Americas
from US$6.43
|
-
|
Buy Now | |
element14
from US$3.13
|
-
|
Buy Now | |
Sager
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 12A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Breaking Capacity Current AC | 750A |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Body Diameter | 6.35mm |
Body Plating | Nickel |
Breaking Capacity | 750A @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 0.25" |
External Length / Height | 1.25" |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | Time Delay |
Length | 31.75mm |
Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 12A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
RoHS Compliant | Yes |
12A | RS |
Fuse, Miniature Ceramic Tube | Carlton-Bates |
Ceramic Body Fuses,250 V/-Holder, Slow Blow, 500 mA3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Buss Small Dimension Fuse/Bulk |Eaton Electronics MDA-1/2-R | Newark Electronics |
Fuse Miniature 12A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics MDA-1/2-R | RS Americas |
Cartridge Fuses SMALL DIMENSION FUSE | Sager |
FUSE, ANTISURGE, CERAMIC, 0.5A | Farnell |
Where can I find additional details, specifications and documents for a MDA-12-R?
Additional datasheets, footprints and schematics for MDA-12-R are listed on our Part Details page. You can also find images and similar parts to MDA-12-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDA-12-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDA-12-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDA-12-R fall under?
The MDA-12-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MDA-12-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDA-12-R you can contact the distributor directly for product support, shipping queries etc.
Is the MDA-12-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDA-12-R have stock available?
Authorised distributors including RS, Heilind Electronics, Carlton-Bates, Heilind Electronics Asia and Relay Specialties have stock available or on a lead time for MDA-12-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDA-12-R often in real-time on the comparison pages.
What if I can't find stock of MDA-12-R?
You can fill out our help required form which you can use to request a quote for MDA-12-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.