Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Jack |
---|---|
Current Rating (A) | 1 |
DIN Standard | Mini |
Internal Switch(es) | 0 |
Mounting Style | Panel Mount |
Number of Contacts | 7 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vac) | 100 |
Where can I find additional details, specifications and documents for a MD-70SP?
Additional datasheets, footprints and schematics for MD-70SP are listed on our Part Details page. You can also find images and similar parts to MD-70SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD-70SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD-70SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD-70SP fall under?
The MD-70SP is listed under interconnect > connectors > din-connectors > md-sp-series > md-70sp.
Can I view similar or alternative parts?
You can view similar parts to MD-70SP when available in the md-70sp range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD-70SP you can contact the distributor directly for product support, shipping queries etc.
Is the MD-70SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD-70SP have stock available?
There is no stock from authorised distributors for MD-70SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD-70SP often in real-time on the comparison pages.
What if I can't find stock of MD-70SP?
You can fill out our help required form which you can use to request a quote for MD-70SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.