Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Plug |
---|---|
Current Rating (A) | 1 |
DIN Standard | Mini |
Internal Switch(es) | 0 |
Mounting Style | Cable |
Number of Contacts | 5 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vac) | 100 |
Mini-Din Modular 5P Plug Straight Cable Mount |Cui MD-50 | Newark Electronics |
Where can I find additional details, specifications and documents for a MD-50?
Additional datasheets, footprints and schematics for MD-50 are listed on our Part Details page. You can also find images and similar parts to MD-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD-50 fall under?
The MD-50 is listed under interconnect > connectors > din-connectors > md-series > md-50.
Can I view similar or alternative parts?
You can view similar parts to MD-50 when available in the md-50 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MD-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD-50 have stock available?
Authorised distributors including CUI Devices and Newark Electronics have stock available or on a lead time for MD-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD-50 often in real-time on the comparison pages.
What if I can't find stock of MD-50?
You can fill out our help required form which you can use to request a quote for MD-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.