Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Honeywell Basic Micro Switches |
---|---|
IP / NEMA Rating | - |
Features | Cross Roller Plunger |
Operating Position | 1.376 in |
Over Travel | 0.125" |
Over Travel Min | 3.175mm |
BZ Large Basic Switch AUX. Actuator Cross Roller Plunger | Honeywell MD3211Q1 | RS Americas |
ER - Switch, BZ LARGE Basic, A | RS |
Snap Action Basic Switch | Newark Electronics |
Switch Actuators SWITCH SNAP | Sager |
Where can I find additional details, specifications and documents for a MD3211Q1?
Additional datasheets, footprints and schematics for MD3211Q1 are listed on our Part Details page. You can also find images and similar parts to MD3211Q1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD3211Q1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD3211Q1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD3211Q1 fall under?
The MD3211Q1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MD3211Q1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD3211Q1 you can contact the distributor directly for product support, shipping queries etc.
Is the MD3211Q1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD3211Q1 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for MD3211Q1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD3211Q1 often in real-time on the comparison pages.
What if I can't find stock of MD3211Q1?
You can fill out our help required form which you can use to request a quote for MD3211Q1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.