Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Honeywell Basic Micro Switches |
---|---|
IP / NEMA Rating | - |
Features | Roller Plunger |
Operating Position | 1.406 in |
Over Travel | 0.125" |
Over Travel Min | 3.175mm |
Basic Switch, Auxiliary, Screw Terminals, Roller Plunger, Snap Action | Honeywell MD3211-Q | RS Americas |
Switch Actuators SWITCH BASIC | Sager |
Actuator, Limit Switch | Carlton-Bates |
Large Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell MD3211-Q | Newark Electronics |
Where can I find additional details, specifications and documents for a MD3211-Q?
Additional datasheets, footprints and schematics for MD3211-Q are listed on our Part Details page. You can also find images and similar parts to MD3211-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD3211-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD3211-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD3211-Q fall under?
The MD3211-Q is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MD3211-Q when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD3211-Q you can contact the distributor directly for product support, shipping queries etc.
Is the MD3211-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD3211-Q have stock available?
Authorised distributors including RS Americas, Sager, element14, Carlton-Bates and Farnell have stock available or on a lead time for MD3211-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD3211-Q often in real-time on the comparison pages.
What if I can't find stock of MD3211-Q?
You can fill out our help required form which you can use to request a quote for MD3211-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.