Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Jack |
---|---|
Current Rating (A) | 1 |
DIN Standard | Mini |
Internal Switch(es) | 0 |
Mounting Style | Through Hole |
Number of Contacts | 3 |
Orientation | Horizontal |
Shielding | Yes |
Voltage Rating (Vac) | 100 |
Where can I find additional details, specifications and documents for a MD-30SG?
Additional datasheets, footprints and schematics for MD-30SG are listed on our Part Details page. You can also find images and similar parts to MD-30SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD-30SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD-30SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD-30SG fall under?
The MD-30SG is listed under interconnect > connectors > din-connectors > md-sg-series > md-30sg.
Can I view similar or alternative parts?
You can view similar parts to MD-30SG when available in the md-30sg range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD-30SG you can contact the distributor directly for product support, shipping queries etc.
Is the MD-30SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD-30SG have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for MD-30SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD-30SG often in real-time on the comparison pages.
What if I can't find stock of MD-30SG?
You can fill out our help required form which you can use to request a quote for MD-30SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.