Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | X7R |
Lead Spacing | 0.325mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Dip | Newark Electronics |
Cap Ceramic 1uF 50V X7R 10% Radial 2 Pin DIP 8.255mm 125°C Slide Pack | Avnet America |
Where can I find additional details, specifications and documents for a MD035C105KAA.?
Additional datasheets, footprints and schematics for MD035C105KAA. are listed on our Part Details page. You can also find images and similar parts to MD035C105KAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD035C105KAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD035C105KAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD035C105KAA. fall under?
The MD035C105KAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD035C105KAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD035C105KAA. you can contact the distributor directly for product support, shipping queries etc.
Is the MD035C105KAA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD035C105KAA. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MD035C105KAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD035C105KAA. often in real-time on the comparison pages.
What if I can't find stock of MD035C105KAA.?
You can fill out our help required form which you can use to request a quote for MD035C105KAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.