Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
No. of Pins | 2Pins |
RoHS Compliant | No |
Ceramic Capacitor, 0.22Uf, 50V, Z5U, 20%, Dip | Newark Electronics |
Specialty Ceramic Capacitors 0.22uF 50V Z5U 20% Radia | Future Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 20%, Z5U, DIP | Avnet America |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, � 20%, Z5U, DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MD015E224MAB.?
Additional datasheets, footprints and schematics for MD015E224MAB. are listed on our Part Details page. You can also find images and similar parts to MD015E224MAB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015E224MAB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015E224MAB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015E224MAB. fall under?
The MD015E224MAB. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015E224MAB. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015E224MAB. you can contact the distributor directly for product support, shipping queries etc.
Is the MD015E224MAB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015E224MAB. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for MD015E224MAB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015E224MAB. often in real-time on the comparison pages.
What if I can't find stock of MD015E224MAB.?
You can fill out our help required form which you can use to request a quote for MD015E224MAB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.