Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.41
|
No stock
|
Buy Now | |
RS Americas
from US$3.74
|
798
in stock
|
Buy Now | |
Rapid Electronics
from US$4.90
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
250
in stock
|
Buy Now | |
Future Electronics
from US$4.79
|
-
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | Z5U |
Operating Temperature Min | 10°C |
No. of Pins | 2Pins |
RoHS Compliant | No |
Capacitor, Ceramic, 50 WVDC, +80%, -20%, Z5U, Z5U, Radial Leaded | AVX MD015E104ZAB | RS Americas |
MLCC-Leaded 50 VDC 0.1 uF Z5U -20%/+80% 0.325 in | Rapid Electronics |
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 10%, Dip | Newark Electronics |
MD Series 6.6 x 3.43 mm 100 nF 50 V -20/+80% Tolerance Z5U Two Pin DIP/DIP Guard | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, -20%, +80%, Z5U, DIP | Avnet America |
Where can I find additional details, specifications and documents for a MD015E104ZAB.?
Additional datasheets, footprints and schematics for MD015E104ZAB. are listed on our Part Details page. You can also find images and similar parts to MD015E104ZAB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015E104ZAB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015E104ZAB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015E104ZAB. fall under?
The MD015E104ZAB. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015E104ZAB. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015E104ZAB. you can contact the distributor directly for product support, shipping queries etc.
Is the MD015E104ZAB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015E104ZAB. have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MD015E104ZAB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015E104ZAB. often in real-time on the comparison pages.
What if I can't find stock of MD015E104ZAB.?
You can fill out our help required form which you can use to request a quote for MD015E104ZAB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.