MD015E103MAB. Capacitors by KYOCERA AVX

Status: Unknown
Series: DIPGuard MD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Newark
Newark
from US$2.33
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.89
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.64
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 50V
Product Range DIPGuard MD Series
Capacitance Tolerance ± 20%
Capacitor Terminals Through Hole
Dielectric Characteristic Z5U
Lead Spacing 0.325mm
Operating Temperature Min 10°C
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor, 0.01Uf, 50V, Z5U, 20%, Dip | Newark Electronics
MD Series 6.6 x 3.43 mm 10 nF 50 V â–’20 % Tolerance Z5U Two Pin DIP/DIP Guard | Future Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 20%, Z5U, DIP | Avnet America
Capacitor, Ceramic, Cap 0.01 uF, Tol 20%, Radial, Vol-Rtg 50V, DIPguard-2Pin | AVX MD015E103MAB | RS Americas
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 20%, Z5U, DIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD015E103MAB.?

Additional datasheets, footprints and schematics for MD015E103MAB. are listed on our Part Details page. You can also find images and similar parts to MD015E103MAB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD015E103MAB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015E103MAB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD015E103MAB. fall under?

The MD015E103MAB. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MD015E103MAB. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD015E103MAB. you can contact the distributor directly for product support, shipping queries etc.

Is the MD015E103MAB. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD015E103MAB. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for MD015E103MAB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD015E103MAB. often in real-time on the comparison pages.

What if I can't find stock of MD015E103MAB.?

You can fill out our help required form which you can use to request a quote for MD015E103MAB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay