Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 0.325mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.54mm |
External Length / Height | 6.6mm |
External Width | 3.43mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, ± 10%, X7R, DIP | Avnet America |
Md015C473Kab Rohs Compliant: Yes |Kyocera Avx MD015C473KAB | Newark Electronics |
CAP, 0.047µF, 50V, 10%, X7R | Farnell |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, � 10%, X7R, DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MD015C473KAB?
Additional datasheets, footprints and schematics for MD015C473KAB are listed on our Part Details page. You can also find images and similar parts to MD015C473KAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015C473KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015C473KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015C473KAB fall under?
The MD015C473KAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015C473KAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015C473KAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD015C473KAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015C473KAB have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for MD015C473KAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015C473KAB often in real-time on the comparison pages.
What if I can't find stock of MD015C473KAB?
You can fill out our help required form which you can use to request a quote for MD015C473KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.