Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Capacitance | 33pF |
---|---|
Voltage Rating | 50V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | No |
Cap Ceramic 33pF 50V C0G 10% Radial 2 Pin DIP 8.255mm 125C Slide | Future Electronics |
Cap Ceramic 33pF 50V C0G 10% Radial 2 Pin DIP 8.255mm 125°C Slide Pack | Avnet America |
Where can I find additional details, specifications and documents for a MD015A330KAB?
Additional datasheets, footprints and schematics for MD015A330KAB are listed on our Part Details page. You can also find images and similar parts to MD015A330KAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD015A330KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015A330KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD015A330KAB fall under?
The MD015A330KAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD015A330KAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD015A330KAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD015A330KAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD015A330KAB have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for MD015A330KAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD015A330KAB often in real-time on the comparison pages.
What if I can't find stock of MD015A330KAB?
You can fill out our help required form which you can use to request a quote for MD015A330KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.