Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.75
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$67.54
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$54.05
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$75.70
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.61
|
1
in stock
|
Buy Now | |
RS Americas
from US$38.60
|
-
|
Buy Now | |
TTI Europe
from US$29.44
|
-
|
Buy Now | |
Sager
from US$32.86
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SSR,MCX series,SCR,random turnon,5A/660V | RS |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom MCXE480D5R | Newark Electronics |
SSR Relay PCB Mount SIP 660VAC/5A 15-32VDC In | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
SPST Solid State Relay Through Hole PCB Mount, Random SCR, 5 A, 32 V dc | Sensata - Crydom MCXE480D5R | RS Americas |
SSR PCB MOUNT SIP 660VAC/5A 15 | TTI Europe |
Solid State Relays - PCB Mount PCB SIP SSR 660VAC /5A, 15-32VDC, RN | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a MCXE480D5R?
Additional datasheets, footprints and schematics for MCXE480D5R are listed on our Part Details page. You can also find images and similar parts to MCXE480D5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCXE480D5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCXE480D5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCXE480D5R fall under?
The MCXE480D5R is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MCXE480D5R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCXE480D5R you can contact the distributor directly for product support, shipping queries etc.
Is the MCXE480D5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCXE480D5R have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MCXE480D5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCXE480D5R often in real-time on the comparison pages.
What if I can't find stock of MCXE480D5R?
You can fill out our help required form which you can use to request a quote for MCXE480D5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.